Panasonic Solid State Relays - AQW210EAX AQW210EAX

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045879-AQW210EAX Packaging: Tape & Reel (TR) Termination: SMD/SMT Termination: Gull Wing Mounting: SMD (SMT) Relay Type: Relay Resistance: 35 Ω Load Current: 120 mA Output Voltage: 350 V Categories: Solid State Relays Alternative Parts (Cross-Reference): G3VM-402J; G3VM-402C; G3VM-WFL; LAA110; LAA110S; LBA110; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Throw Configuration: DPST
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045879-AQW210EAX Packaging: Tape & Reel (TR) Termination: SMD/SMT Termination: Gull Wing Mounting: SMD (SMT) Relay Type: Relay Resistance: 35 Ω Load Current: 120 mA Output Voltage: 350 V Categories: Solid State Relays Alternative Parts (Cross-Reference): G3VM-402J; G3VM-402C; G3VM-WFL; LAA110; LAA110S; LBA110; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Throw Configuration: DPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW210EAX - 1045879-AQW210EAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW210EAX
1045879-AQW210EAX
Solid State Relays - AQW210EAX 1045879-AQW210EAX
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045879-AQW210EAX Packaging: Tape & Reel (TR) Termination: SMD/SMT Termination: Gull Wing Mounting: SMD (SMT) Relay Type: Relay Resistance: 35 Ω Load Current: 120 mA Output Voltage: 350 V Categories: Solid State Relays Alternative Parts (Cross-Reference): G3VM-402J; G3VM-402C; G3VM-WFL; LAA110; LAA110S; LBA110; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Throw Configuration: DPST

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045879-AQW210EAX
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Termination: Gull Wing
Mounting: SMD (SMT)
Relay Type: Relay
Resistance: 35 Ω
Load Current: 120 mA
Output Voltage: 350 V
Categories: Solid State Relays
Alternative Parts (Cross-Reference): G3VM-402J; G3VM-402C; G3VM-WFL; LAA110; LAA110S; LBA110;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Throw Configuration: DPST

Buy Now
Solid State Relays - PCB Mount - AQW210EAX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW210EAX
Solid State Relays - PCB Mount AQW210EAX
Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 1045879-AQW210EAX AQW210EAX
Product Name Solid State Relays - AQW210EAX Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1617028-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Interface Relays - 1213885 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details