Aratas America LLC Solid State Relays - G3VM-352C G3VM-352C

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176458-G3VM-352C Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 8-DIP On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176458-G3VM-352C Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 8-DIP On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-352C - 1176458-G3VM-352C - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-352C
1176458-G3VM-352C
Solid State Relays - G3VM-352C 1176458-G3VM-352C
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176458-G3VM-352C Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 8-DIP On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176458-G3VM-352C
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Solid State Relays - Z2086-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2086-ND
Solid State Relays Z2086-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-352C
Solid State Relays - PCB Mount G3VM-352C
Solid State Relays - PCB Mount 350V, DPST-NO, DIP8 PCB 120mA 35ohm 30pF

Solid State Relays - PCB Mount 350V, DPST-NO, DIP8 PCB 120mA 35ohm 30pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-352C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-352C
Relays - Solid State Relays G3VM-352C
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1176458-G3VM-352C Z2086-ND G3VM-352C G3VM-352C
Product Name Solid State Relays - G3VM-352C Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Industrial Mount - SMT8628521 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198821 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details