Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147077-AQW210A
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
PHOTOMOS RELAY, 350V, 120mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, DPST-NO, 0.12A, 350V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount 120MA 350V 8PIN DPST
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147077-AQW210A | 99B2415 | 12AJ6928 | AQW210A | AQW210A |
| Product Name | Solid State Relays - AQW210A | Photomos Relay, 350V, 120Ma; Contact Form Panasonic | Mosfet Relay, Dpst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | Surface Mount |