Panasonic SMD 400V 120mA 1.5kV Relay AQV414A

Description
DC Input SSR, 400V, 120mA, 1.5kV Isolation, SMD Product overview: AQV414A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV414A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC Input SSR, 400V, 120mA, 1.5kV Isolation, SMD Product overview: AQV414A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV414A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400V 120mA 1.5kV Relay
183-AQV414A
SMD 400V 120mA 1.5kV Relay 183-AQV414A
DC Input SSR, 400V, 120mA, 1.5kV Isolation, SMD Product overview: AQV414A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV414A can be used for catalog matching and distributor lookup.

DC Input SSR, 400V, 120mA, 1.5kV Isolation, SMD Product overview: AQV414A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV414A can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV414A - 861731-AQV414A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV414A
861731-AQV414A
Solid State Relays - AQV414A 861731-AQV414A
Manufacturer: Panasonic Win Source Part Number: 861731-AQV414A Series: PhotoMOS™ AQV Features: Solid State SPST-NC (1 Form B) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV414 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-1559-5, 2266-AQV414A, 255-1559, 255-1559-ND

Manufacturer: Panasonic
Win Source Part Number: 861731-AQV414A
Series: PhotoMOS™ AQV
Features: Solid State SPST-NC (1 Form B) 6-SMD (0.300", 7.62mm)
Package: Tube
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV414
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-1559-5, 2266-AQV414A, 255-1559, 255-1559-ND

Buy Now Datasheet
Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant Panasonic - 12AJ6914 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant Panasonic
12AJ6914
Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant Panasonic 12AJ6914
MOSFET RELAY, SPST-NC, 0.12A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NC, 0.12A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV414A
Solid State Relays - PCB Mount AQV414A
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST-NC

Solid State Relays - PCB Mount 120MA 400V 6PIN SPST-NC

Buy Now Datasheet
Relays - Solid State Relays - AQV414A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV414A
Relays - Solid State Relays AQV414A
SSR RELAY SPST-NC 120MA 0-400V

SSR RELAY SPST-NC 120MA 0-400V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV414A 861731-AQV414A 12AJ6914 AQV414A AQV414A
Product Name SMD 400V 120mA 1.5kV Relay Solid State Relays - AQV414A Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.01 - Modular Solid State Relay 5A - 770182308050 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type AC
View Details
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - Z6608DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers