Panasonic Relays - Solid State Relays AQV412EHA

Description
Win Source Part Number: 1045877-AQV412EHA Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NC (2 Form B) On-State Resistance (Max): 2.5 Ohms Load Current: 550 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD Alternative Parts (Cross-Reference): PLA132; PLA132S; PLA132STR; AQY212GS; AQY212GHA; G3VM-61GR1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: 255-6029,-AQV412EHA- ND,AQV412EHA-ND Base Product Number: AQV412
Request a Quote Datasheet
Description
Win Source Part Number: 1045877-AQV412EHA Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NC (2 Form B) On-State Resistance (Max): 2.5 Ohms Load Current: 550 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD Alternative Parts (Cross-Reference): PLA132; PLA132S; PLA132STR; AQY212GS; AQY212GHA; G3VM-61GR1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: 255-6029,-AQV412EHA- ND,AQV412EHA-ND Base Product Number: AQV412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1045877-AQV412EHA - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1045877-AQV412EHA
Relays - Solid State Relays 1045877-AQV412EHA
Win Source Part Number: 1045877-AQV412EHA Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NC (2 Form B) On-State Resistance (Max): 2.5 Ohms Load Current: 550 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD Alternative Parts (Cross-Reference): PLA132; PLA132S; PLA132STR; AQY212GS; AQY212GHA; G3VM-61GR1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: 255-6029,-AQV412EHA- ND,AQV412EHA-ND Base Product Number: AQV412

Win Source Part Number: 1045877-AQV412EHA
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQV
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST-NC (2 Form B)
On-State Resistance (Max): 2.5 Ohms
Load Current: 550 mA
Voltage - Load: 0 V ~ 60 V
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
Alternative Parts (Cross-Reference): PLA132; PLA132S; PLA132STR; AQY212GS; AQY212GHA; G3VM-61GR1;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8541.49.8000
Mfr: Panasonic Electric Works
Other Names: 255-6029,-AQV412EHA-ND,AQV412EHA-ND
Base Product Number: AQV412

Buy Now Datasheet
Singapore, Singapore
SMD 50mA 1.5V 0.55A Relay
183-AQV412EHA
SMD 50mA 1.5V 0.55A Relay 183-AQV412EHA
Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 6-Pin DIP SMD Tube Product overview: AQV412EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.55A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.55A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV412EHA can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 6-Pin DIP SMD Tube Product overview: AQV412EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.55A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.55A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV412EHA can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV412EHA
Solid State Relays - PCB Mount AQV412EHA
Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Buy Now Datasheet
Relays - Solid State Relays - AQV412EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV412EHA
Relays - Solid State Relays AQV412EHA
SSR RELAY SPST-NC 550MA 0-60V

SSR RELAY SPST-NC 550MA 0-60V

Supplier's Site
Mosfet Relay, Spst-Nc, 0.55A, 60V, Smd Rohs Compliant Panasonic - 12AJ6913 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.55A, 60V, Smd Rohs Compliant Panasonic
12AJ6913
Mosfet Relay, Spst-Nc, 0.55A, 60V, Smd Rohs Compliant Panasonic 12AJ6913
MOSFET RELAY, SPST-NC, 0.55A, 60V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NC, 0.55A, 60V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1045877-AQV412EHA 183-AQV412EHA AQV412EHA AQV412EHA 12AJ6913
Product Name Relays - Solid State Relays SMD 50mA 1.5V 0.55A Relay Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-Nc, 0.55A, 60V, Smd Rohs Compliant Panasonic
Mounting PCBoard; SMD (SMT) Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products