Panasonic SMD 5kV 350V 130mA Relay AQV410EHA

Description
SSR, 5kV Isolation, 350V, 130mA, DC Input, SPST, SMD Product overview: AQV410EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 350V, 130mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 350V, 130mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV410EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR, 5kV Isolation, 350V, 130mA, DC Input, SPST, SMD Product overview: AQV410EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 350V, 130mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 350V, 130mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV410EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 350V 130mA Relay
183-AQV410EHA
SMD 5kV 350V 130mA Relay 183-AQV410EHA
SSR, 5kV Isolation, 350V, 130mA, DC Input, SPST, SMD Product overview: AQV410EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 350V, 130mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 350V, 130mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV410EHA can be used for catalog matching and distributor lookup.

SSR, 5kV Isolation, 350V, 130mA, DC Input, SPST, SMD Product overview: AQV410EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 350V, 130mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 350V, 130mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV410EHA can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV410EHA - 1147061-AQV410EHA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV410EHA
1147061-AQV410EHA
Solid State Relays - AQV410EHA 1147061-AQV410EHA
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147061-AQV410EHA Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147061-AQV410EHA
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV410EHA
Solid State Relays - PCB Mount AQV410EHA
Solid State Relays - PCB Mount 130MA 350V SPST-NC

Solid State Relays - PCB Mount 130MA 350V SPST-NC

Buy Now Datasheet
Relays - Solid State Relays - AQV410EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV410EHA
Relays - Solid State Relays AQV410EHA
SSR RELAY SPST-NC 130MA 0-350V

SSR RELAY SPST-NC 130MA 0-350V

Supplier's Site
Photomos Relay, 350V, 130Ma; Contact Form Panasonic - 11N2710 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 350V, 130Ma; Contact Form Panasonic
11N2710
Photomos Relay, 350V, 130Ma; Contact Form Panasonic 11N2710
PHOTOMOS RELAY, 350V, 130mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 350V, 130mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-Nc, 0.13A, 350V, Smd Rohs Compliant Panasonic - 12AJ6911 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.13A, 350V, Smd Rohs Compliant Panasonic
12AJ6911
Mosfet Relay, Spst-Nc, 0.13A, 350V, Smd Rohs Compliant Panasonic 12AJ6911
MOSFET RELAY, SPST-NC, 0.13A, 350V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NC, 0.13A, 350V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV410EHA 1147061-AQV410EHA AQV410EHA AQV410EHA 11N2710 12AJ6911
Product Name SMD 5kV 350V 130mA Relay Solid State Relays - AQV410EHA Solid State Relays - PCB Mount Relays - Solid State Relays Photomos Relay, 350V, 130Ma; Contact Form Panasonic Mosfet Relay, Spst-Nc, 0.13A, 350V, Smd Rohs Compliant Panasonic
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 24Vdc, 0.002A; Contact Configuration Finder - 58T2472 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details
Relays - 1617031-9 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - G3VM-401DY(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers