Manufacturer: Panasonic Electric Works
Win Source Part Number: 768744-AQV259HA
Series: PhotoMOS AQV
Packaging: Tube
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 30mA
Voltage - Load: 0 ~ 1000 V
Family Name: AQV259
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 200 Ohm
Alternative Parts (Cross-Reference): PLA170STR; PLA170S;
Introduction Date: April 13, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
SSR RELAY SPST-NO 30MA 0-1000V
SSR MOSFET, SPST-NO, 30mA, 900 uA, 1KV; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1kV; Load Current:30mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount 30MA 1000V SPST
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 768744-AQV259HA | AQV259HA | 10C3871 | AQV259HA |
| Product Name | Solid State Relays - AQV259HA | Relays - Solid State Relays | Ssr Mosfet, Spst-No, 30Ma, 900 Ua, 1Kv; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | Surface Mount | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.14 volts |