Panasonic Solid State Relays - AQV259AZ AQV259AZ

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768743-AQV259AZ Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 30mA Voltage - Load: 0 ~ 1000 V Family Name: AQV259 Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 200 Ohm Alternative Parts (Cross-Reference): AQV259AX; AQV259A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768743-AQV259AZ Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 30mA Voltage - Load: 0 ~ 1000 V Family Name: AQV259 Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 200 Ohm Alternative Parts (Cross-Reference): AQV259AX; AQV259A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV259AZ - 768743-AQV259AZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV259AZ
768743-AQV259AZ
Solid State Relays - AQV259AZ 768743-AQV259AZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 768743-AQV259AZ Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 30mA Voltage - Load: 0 ~ 1000 V Family Name: AQV259 Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 200 Ohm Alternative Parts (Cross-Reference): AQV259AX; AQV259A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768743-AQV259AZ
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 30mA
Voltage - Load: 0 ~ 1000 V
Family Name: AQV259
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 200 Ohm
Alternative Parts (Cross-Reference): AQV259AX; AQV259A;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays - AQV259AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV259AZ
Relays - Solid State Relays AQV259AZ
SSR RELAY SPST-NO 30MA 0-1000V

SSR RELAY SPST-NO 30MA 0-1000V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV259AZ
Solid State Relays - PCB Mount AQV259AZ
Solid State Relays - PCB Mount 1000v 30mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 1000v 30mA DIP Form A Norm-Open

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.03A, 1Kv, Smd; Contact Form Panasonic - 10C3869 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.03A, 1Kv, Smd; Contact Form Panasonic
10C3869
Mosfet Relay, Spst-No, 0.03A, 1Kv, Smd; Contact Form Panasonic 10C3869
MOSFET RELAY, SPST-NO, 0.03A, 1KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1kV; Load Current:30mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.03A, 1KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1kV; Load Current:30mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Photomos He 1 F Panasonic - 46AK2260 - Newark, An Avnet Company
Chicago, IL, United States
Photomos He 1 F Panasonic
46AK2260
Photomos He 1 F Panasonic 46AK2260
PHOTOMOS HE 1 F

PHOTOMOS HE 1 F

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768743-AQV259AZ AQV259AZ AQV259AZ 10C3869 46AK2260
Product Name Solid State Relays - AQV259AZ Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.03A, 1Kv, Smd; Contact Form Panasonic Photomos He 1 F Panasonic
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, 2A, 24Vdc; Relay Mounting Finder - 35M1588 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1462052-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers