Panasonic Relays - Solid State Relays AQV258H5AX

Description
Win Source Part Number: 1129734-AQV258H5AX Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 500 Ohms Load Current: 20 mA Voltage - Load: 0 V ~ 1500 V Package / Case: 6-SMD (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-AQV258H5AXDKR,25 5-AQV258H5AXTR,255-A QV258H5AXCT Base Product Number: AQV258
Request a Quote Datasheet
Description
Win Source Part Number: 1129734-AQV258H5AX Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 500 Ohms Load Current: 20 mA Voltage - Load: 0 V ~ 1500 V Package / Case: 6-SMD (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-AQV258H5AXDKR,25 5-AQV258H5AXTR,255-A QV258H5AXCT Base Product Number: AQV258
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1129734-AQV258H5AX - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1129734-AQV258H5AX
Relays - Solid State Relays 1129734-AQV258H5AX
Win Source Part Number: 1129734-AQV258H5AX Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 500 Ohms Load Current: 20 mA Voltage - Load: 0 V ~ 1500 V Package / Case: 6-SMD (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-AQV258H5AXDKR,25 5-AQV258H5AXTR,255-A QV258H5AXCT Base Product Number: AQV258

Win Source Part Number: 1129734-AQV258H5AX
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQV
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.32VDC
Output Type: AC, DC
Circuit: DPST-NO (2 Form A)
On-State Resistance (Max): 500 Ohms
Load Current: 20 mA
Voltage - Load: 0 V ~ 1500 V
Package / Case: 6-SMD (0.300", 7.62mm), 5 Leads
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: 255-AQV258H5AXDKR,255-AQV258H5AXTR,255-AQV258H5AXCT
Base Product Number: AQV258

Buy Now Datasheet
Singapore, Singapore
SMD 1.5V 1200V 30mA Relay
183-AQV258H5AX
SMD 1.5V 1200V 30mA Relay 183-AQV258H5AX
SSR 1.5V DC-IN, 1200V AC/DC-OUT, 30mA, 0.02A, 5-Pin DIP/SMD Product overview: AQV258H5AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 1200V, 30mA, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5V, 1200V, 30mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV258H5AX can be used for catalog matching and distributor lookup.

SSR 1.5V DC-IN, 1200V AC/DC-OUT, 30mA, 0.02A, 5-Pin DIP/SMD Product overview: AQV258H5AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 1200V, 30mA, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5V, 1200V, 30mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV258H5AX can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Solid State Relays - AQV258H5AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV258H5AX
Relays - Solid State Relays AQV258H5AX
SSR RELAY SPST-NO 20MA 0-1500V

SSR RELAY SPST-NO 20MA 0-1500V

Supplier's Site
Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic - 15AJ5807 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic
15AJ5807
Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic 15AJ5807
MOSFET RELAY, SPST, 0.02A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6 (5-Pin Used); Relay Mounting:Surface Mount; Isolation Voltage:5kV RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.02A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6 (5-Pin Used); Relay Mounting:Surface Mount; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1129734-AQV258H5AX 183-AQV258H5AX AQV258H5AX 15AJ5807
Product Name Relays - Solid State Relays SMD 1.5V 1200V 30mA Relay Relays - Solid State Relays Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details