The AQV258H series consists of DIP-6 pin MOSFET relays with reinforced insulation, offering 5,000 Vrms I/O isolation and a 1,500 V peak AC/DC load voltage rating with a 20 mA continuous load current. The package is a through-hole DIP-6 configuration with surface-mount terminal variants available. It is RoHS compliant and operates from -40°C to +85°C. The part features a typical on-resistance of 345 Ω at 5 mA LED drive current and turn-on and turn-off times of 2.8 ms and 0.05 ms, respectively, under rated conditions.
MOSFET RELAY, SPST, 0.02A, 1.5KV, THT; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6 (5-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 15AJ5805 |
| Product Name | Mosfet Relay, Spst, 0.02A, 1.5Kv, Tht; Contact Form Panasonic |
| Application Type | Latching |