Optical SSR, 1.5kV Isolation, 20mA Output, DC Input, SMD Product overview: AQV258AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5kV, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5kV, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV258AZ can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 717681-AQV258AZ
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 20mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 500 Ohms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 1500V
Parts Input Voltage (V): 1.14VDC
Solid State Relays - PCB Mount 1500v 20mA DIP Form A Norm-Open
PHOTOMOS RELAY, 1.5kV, 20mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 20MA 0-1500V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-AQV258AZ | 717681-AQV258AZ | AQV258AZ | 10C3862 | AQV258AZ |
| Product Name | SMD 1.5kV 20mA Relay | Solid State Relays - AQV258AZ | Solid State Relays - PCB Mount | Photomos Relay, 1.5Kv, 20Ma; Contact Form Panasonic | Relays - Solid State Relays |
| Approvals | RoHS | RoHS | RoHS | ||
| Mounting | PCBoard; SMD | Surface Mount | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC |