Panasonic Solid State Relays - AQV257MAX AQV257MAX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018246-AQV257MAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 200 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 4 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018246-AQV257MAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 200 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 4 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV257MAX - 1018246-AQV257MAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV257MAX
1018246-AQV257MAX
Solid State Relays - AQV257MAX 1018246-AQV257MAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018246-AQV257MAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 200 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 4 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018246-AQV257MAX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 250mA
Voltage - Load: 0 to 200 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 4 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1018246-AQV257MAX
Product Name Solid State Relays - AQV257MAX
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.01 - Modular Solid State Relay 5A - 770190248051 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
View Details
Electromechanical Relays & Contactors - 1-1462051-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 250 volts
View Details
4 suppliers
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - Z1624-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
2 suppliers