Panasonic Solid State Relays - PCB Mount AQV255G3SX

Description
Solid State Relays - PCB Mount PhotoMOS SOP 1Form A 2.2A 100V AC/DC
Datasheet
Description
Solid State Relays - PCB Mount PhotoMOS SOP 1Form A 2.2A 100V AC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV255G3SX
Solid State Relays - PCB Mount AQV255G3SX
Solid State Relays - PCB Mount PhotoMOS SOP 1Form A 2.2A 100V AC/DC

Solid State Relays - PCB Mount PhotoMOS SOP 1Form A 2.2A 100V AC/DC

Buy Now Datasheet
Mosfet Relay, Spst-No, 100V, 2.2A, Smd; Contact Form Panasonic - 44AC0204 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 100V, 2.2A, Smd; Contact Form Panasonic
44AC0204
Mosfet Relay, Spst-No, 100V, 2.2A, Smd; Contact Form Panasonic 44AC0204
MOSFET RELAY, SPST-NO, 100V, 2.2A, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2.2A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 100V, 2.2A, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2.2A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
AQV255G3SX
Relays - Solid State Relays AQV255G3SX
SSR RELAY SPST-NO 2.2A 0-100V

SSR RELAY SPST-NO 2.2A 0-100V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQV255G3SX 44AC0204 AQV255G3SX
Product Name Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 100V, 2.2A, Smd; Contact Form Panasonic Relays - Solid State Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393071258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1462039-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
7 suppliers
Solid State Relays - 2946-286-794-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Ssr, Mosfet, 400V, 120Ma; Contact Form Omron Electronic Components - 45J4051 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details