Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176453-G3VM-351DY1
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 100mA
Categories: Relays
Supplier Device Package: 4-SMD
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.27VDC
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
MOS-FET RELAY / OMRON ELECTRONIC COMPONENTS
SSR RELAY SPST-NO 100MA 0-350V
Solid State Relays - PCB Mount MOS-FET RELAY
| Aratas America LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-351DY1 | 1176453-G3VM-351DY1 | G3VM-351DY1-ND | 39AJ8958 | G3VM-351DY1 | G3VM-351DY1 |
| Product Name | G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type | Solid State Relays - G3VM-351DY1 | Solid State Relays | Mos-Fet Relay / Omron Electronic Components Omron Electronic Components | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | |||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Switch Configuration | FormA |