Panasonic Solid State Relays - PCB Mount AQV255

Description
Solid State Relays - PCB Mount 100v 350mA DIP Form A Norm-Open
Datasheet
Description
Solid State Relays - PCB Mount 100v 350mA DIP Form A Norm-Open
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV255
Solid State Relays - PCB Mount AQV255
Solid State Relays - PCB Mount 100v 350mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 100v 350mA DIP Form A Norm-Open

Buy Now Datasheet
Photomos Relay, 100V, 350Ma; Contact Form Panasonic - 10C3848 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 100V, 350Ma; Contact Form Panasonic
10C3848
Photomos Relay, 100V, 350Ma; Contact Form Panasonic 10C3848
PHOTOMOS RELAY, 100V, 350mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:350mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

PHOTOMOS RELAY, 100V, 350mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:350mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.35A, 100V, Tht Rohs Compliant Panasonic - 12AJ6896 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.35A, 100V, Tht Rohs Compliant Panasonic
12AJ6896
Mosfet Relay, Spst-No, 0.35A, 100V, Tht Rohs Compliant Panasonic 12AJ6896
MOSFET RELAY, SPST-NO, 0.35A, 100V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.35A, 100V, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV255 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV255
Relays - Solid State Relays AQV255
SSR RELAY SPST-NO 350MA 0-100V

SSR RELAY SPST-NO 350MA 0-100V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQV255 10C3848 12AJ6896 AQV255
Product Name Solid State Relays - PCB Mount Photomos Relay, 100V, 350Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.35A, 100V, Tht Rohs Compliant Panasonic Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SAL962360 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details