Panasonic SMD 25mA 3.5V 0.15A Relay AQV254RAX

Description
Solid State Relay 25mA 3.5V DC-IN 0.15A 400V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV254RAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 3.5V, 0.15A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 3.5V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254RAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 25mA 3.5V DC-IN 0.15A 400V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV254RAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 3.5V, 0.15A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 3.5V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254RAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25mA 3.5V 0.15A Relay
183-AQV254RAX
SMD 25mA 3.5V 0.15A Relay 183-AQV254RAX
Solid State Relay 25mA 3.5V DC-IN 0.15A 400V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV254RAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 3.5V, 0.15A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 3.5V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254RAX can be used for catalog matching and distributor lookup.

Solid State Relay 25mA 3.5V DC-IN 0.15A 400V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV254RAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 3.5V, 0.15A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 3.5V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254RAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQV254RAX - 1018242-AQV254RAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV254RAX
1018242-AQV254RAX
Solid State Relays - AQV254RAX 1018242-AQV254RAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018242-AQV254RAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 2.8VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 16 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018242-AQV254RAX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 2.8VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 16 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - AQV254RAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV254RAX
Relays - Solid State Relays AQV254RAX
SSR RELAY SPST-NO 150MA 0-400V

SSR RELAY SPST-NO 150MA 0-400V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV254RAX 1018242-AQV254RAX AQV254RAX
Product Name SMD 25mA 3.5V 0.15A Relay Solid State Relays - AQV254RAX Relays - Solid State Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070127048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Application Type General
Mounting Through Hole
Switch Configuration FormC
View Details
Solid State Relays - 2946-859-772-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - G3VM-21GR - 1176437-G3VM-21GR - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers