Panasonic SMD 400V 150mA 5kV Relay AQV254HA

Description
Optical SSR, 400V, 150mA, 5kV Isolation, DC Input, SMD Product overview: AQV254HA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 150mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 150mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254HA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical SSR, 400V, 150mA, 5kV Isolation, DC Input, SMD Product overview: AQV254HA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 150mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 150mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254HA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400V 150mA 5kV Relay
183-AQV254HA
SMD 400V 150mA 5kV Relay 183-AQV254HA
Optical SSR, 400V, 150mA, 5kV Isolation, DC Input, SMD Product overview: AQV254HA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 150mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 150mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254HA can be used for catalog matching and distributor lookup.

Optical SSR, 400V, 150mA, 5kV Isolation, DC Input, SMD Product overview: AQV254HA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 150mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 150mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254HA can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV254HA - 1147052-AQV254HA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV254HA
1147052-AQV254HA
Solid State Relays - AQV254HA 1147052-AQV254HA
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147052-AQV254HA Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147052-AQV254HA
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Mosfet Relay, Spst-No, 0.15A, 400V, Smd Rohs Compliant Panasonic - 12AJ6895 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.15A, 400V, Smd Rohs Compliant Panasonic
12AJ6895
Mosfet Relay, Spst-No, 0.15A, 400V, Smd Rohs Compliant Panasonic 12AJ6895
MOSFET RELAY, SPST-NO, 0.15A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.15A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV254HA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV254HA
Relays - Solid State Relays AQV254HA
SSR RELAY SPST-NO 150MA 0-400V

SSR RELAY SPST-NO 150MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV254HA
Solid State Relays - PCB Mount AQV254HA
Solid State Relays - PCB Mount 400v 150mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 150mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV254HA 1147052-AQV254HA 12AJ6895 AQV254HA AQV254HA
Product Name SMD 400V 150mA 5kV Relay Solid State Relays - AQV254HA Mosfet Relay, Spst-No, 0.15A, 400V, Smd Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0293 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details
Electromechanical Relays & Contactors - 1-1617543-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers
Solid State Relays - G3VM-21PR10(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers