Panasonic Solid State Relays - AQV253HA AQV253HA

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147048-AQV253HA Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147048-AQV253HA Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV253HA - 1147048-AQV253HA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV253HA
1147048-AQV253HA
Solid State Relays - AQV253HA 1147048-AQV253HA
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147048-AQV253HA Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147048-AQV253HA
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 5kV 200mA Relay
183-AQV253HA
SMD 5kV 200mA Relay 183-AQV253HA
5kV Isolation DC-In/AC-Out SSR, 200mA, SMD Product overview: AQV253HA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 200mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 200mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV253HA can be used for catalog matching and distributor lookup.

5kV Isolation DC-In/AC-Out SSR, 200mA, SMD Product overview: AQV253HA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 200mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 200mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV253HA can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Solid State Relays - AQV253HA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV253HA
Relays - Solid State Relays AQV253HA
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV253HA
Solid State Relays - PCB Mount AQV253HA
Solid State Relays - PCB Mount 250v 200mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 250v 200mA DIP Form A Norm-Open

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic - 12AJ6892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic
12AJ6892
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic 12AJ6892
MOSFET RELAY, SPST-NO, 0.2A, 250V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.2A, 250V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147048-AQV253HA 183-AQV253HA AQV253HA AQV253HA 12AJ6892
Product Name Solid State Relays - AQV253HA SMD 5kV 200mA Relay Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic
Mounting PCBoard Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391002407073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1617035-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers