PHOTOMOS RELAY, 250V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kV RoHS Compliant: Yes
MOSFET Relay, 250 V, 200 mA, 8 ohm, SPST-NO RoHS Compliant: Yes
SSR RELAY SPST-NO 200MA 0-250V
Solid State Relays - PCB Mount 200MA 250V SPST
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 06WX8523 | 25M7566 | AQV253H | AQV253H |
| Product Name | Photomos Relay, 250V, 200Ma; Contact Form Panasonic | Mosfet Relay, 250 V, 200 Ma, 8 Ohm, Spst-No Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Application Type | Latching | Latching |