Panasonic Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic AQV253

Description
SSR, PHOTO MOSFET, 250V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SSR, PHOTO MOSFET, 250V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic - 93F6299 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic
93F6299
Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic 93F6299
SSR, PHOTO MOSFET, 250V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

SSR, PHOTO MOSFET, 250V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV253 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV253
Relays - Solid State Relays AQV253
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV253
Solid State Relays - PCB Mount AQV253
Solid State Relays - PCB Mount 200MA 250V 6PIN SPST

Solid State Relays - PCB Mount 200MA 250V 6PIN SPST

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 93F6299 AQV253 AQV253
Product Name Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details