Panasonic Solid State Relays - AQV252G3S AQV252G3S

Description
Manufacturer: Panasonic Win Source Part Number: 861723-AQV252G3S Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm) Package: Tube Package: 6-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQV252 Categories: Relays Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861723-AQV252G3S Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm) Package: Tube Package: 6-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQV252 Categories: Relays Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV252G3S - 861723-AQV252G3S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV252G3S
861723-AQV252G3S
Solid State Relays - AQV252G3S 861723-AQV252G3S
Manufacturer: Panasonic Win Source Part Number: 861723-AQV252G3S Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm) Package: Tube Package: 6-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQV252 Categories: Relays Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 861723-AQV252G3S
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Package: Tube
Package: 6-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQV252
Categories: Relays
Case / Package: 6-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Relays - Solid State Relays - AQV252G3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV252G3S
Relays - Solid State Relays AQV252G3S
SSR RELAY SPST-NO 3.3A 0-60V

SSR RELAY SPST-NO 3.3A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV252G3S
Solid State Relays - PCB Mount AQV252G3S
Solid State Relays - PCB Mount PhotoMOS SOP 1Form A 3.3A 60V AC/DC

Solid State Relays - PCB Mount PhotoMOS SOP 1Form A 3.3A 60V AC/DC

Buy Now Datasheet
Mosfet Relay, Spst-No, 60V, 3.3A, Smd; Contact Form Panasonic - 44AC0200 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 60V, 3.3A, Smd; Contact Form Panasonic
44AC0200
Mosfet Relay, Spst-No, 60V, 3.3A, Smd; Contact Form Panasonic 44AC0200
MOSFET RELAY, SPST-NO, 60V, 3.3A, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3.3A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 60V, 3.3A, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3.3A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861723-AQV252G3S AQV252G3S AQV252G3S 44AC0200
Product Name Solid State Relays - AQV252G3S Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 60V, 3.3A, Smd; Contact Form Panasonic
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details