Panasonic Solid State Relays - AQV251A AQV251A

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018232-AQV251A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 to 40 V Categories: Relays Status: Active Max On Resistance: 1 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Test & Measurement, Motor Drive & Control Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018232-AQV251A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 to 40 V Categories: Relays Status: Active Max On Resistance: 1 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Test & Measurement, Motor Drive & Control Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV251A - 1018232-AQV251A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV251A
1018232-AQV251A
Solid State Relays - AQV251A 1018232-AQV251A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018232-AQV251A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 to 40 V Categories: Relays Status: Active Max On Resistance: 1 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Test & Measurement, Motor Drive & Control Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018232-AQV251A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Active
Max On Resistance: 1 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Test & Measurement, Motor Drive & Control
Quantity per package: 50

Buy Now Datasheet
Ssr, Photo Mosfet, 40V, 500Ma; Contact Form Panasonic - 95F6427 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 40V, 500Ma; Contact Form Panasonic
95F6427
Ssr, Photo Mosfet, 40V, 500Ma; Contact Form Panasonic 95F6427
SSR, PHOTO MOSFET, 40V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:500mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoH S Compliant: Yes

SSR, PHOTO MOSFET, 40V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:500mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoHS Compliant: Yes

Supplier's Site
Relay, Photomos Solid-State, Pcb; Contact Configuration Panasonic - 73AC9650 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Photomos Solid-State, Pcb; Contact Configuration Panasonic
73AC9650
Relay, Photomos Solid-State, Pcb; Contact Configuration Panasonic 73AC9650
RELAY, PHOTOMOS SOLID-STATE, PCB; Contact Configuration:SPST-N O; Load Current:500mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:1ohm; Isolation Voltage:1.5kV; Forward Current If:900µA; Product Range:-; SVHC:NoRoHS Compliant: Yes

RELAY, PHOTOMOS SOLID-STATE, PCB; Contact Configuration:SPST-NO; Load Current:500mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:1ohm; Isolation Voltage:1.5kV; Forward Current If:900µA; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV251A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV251A
Relays - Solid State Relays AQV251A
SSR RELAY SPST-NO 500MA 0-40V

SSR RELAY SPST-NO 500MA 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV251A
Solid State Relays - PCB Mount AQV251A
Solid State Relays - PCB Mount 500MA 40V 6PIN SPST

Solid State Relays - PCB Mount 500MA 40V 6PIN SPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018232-AQV251A 95F6427 73AC9650 AQV251A AQV251A
Product Name Solid State Relays - AQV251A Ssr, Photo Mosfet, 40V, 500Ma; Contact Form Panasonic Relay, Photomos Solid-State, Pcb; Contact Configuration Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.B1 - Hockey puck Solid State Relay - 77B190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Relays - 1617031-9 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - 39-G3VM-351D(TR)TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers