Aratas America LLC Solid State Relays G3VM-351D(TR)

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 39-G3VM-351D(TR)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-351D(TR)TR-ND
Solid State Relays 39-G3VM-351D(TR)TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-351D(TR)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-351D(TR)DKR-ND
Solid State Relays 39-G3VM-351D(TR)DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-351D(TR)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-351D(TR)CT-ND
Solid State Relays 39-G3VM-351D(TR)CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-351D(TR) - 1040552-G3VM-351D(TR) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-351D(TR)
1040552-G3VM-351D(TR)
Solid State Relays - G3VM-351D(TR) 1040552-G3VM-351D(TR)
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040552-G3VM-351D(TR ) Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040552-G3VM-351D(TR)
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 50 Ohm
Case / Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-351D(TR)
Solid State Relays - PCB Mount G3VM-351D(TR)
Solid State Relays - PCB Mount 350V, SPST-NO, SMD4 SMT 120mA 35ohm 30pF

Solid State Relays - PCB Mount 350V, SPST-NO, SMD4 SMT 120mA 35ohm 30pF

Buy Now Datasheet
Relays - Solid State Relays G3VM-351D(TR)
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 39-G3VM-351D(TR)TR-ND 1040552-G3VM-351D(TR) G3VM-351D(TR) G3VM-351D(TR)
Product Name Solid State Relays Solid State Relays - G3VM-351D(TR) Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198795 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details