Solid State Relays - PCB Mount 500MA 40V SPST
SSR, PHOTO MOSFET, 40V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:500mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes
MOSFET Relay, 40 V, 500 mA, 1 ohm, SPST-NO RoHS Compliant: Yes
SSR RELAY SPST-NO 500MA 0-40V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQV251 | 93F6298 | 08X7795 | AQV251 |
| Product Name | Solid State Relays - PCB Mount | Ssr, Photo Mosfet, 40V, 500Ma; Contact Form Panasonic | Mosfet Relay, 40 V, 500 Ma, 1 Ohm, Spst-No Rohs Compliant Panasonic | Relays - Solid State Relays |
| Input Current (Control Signal) Range | 0.0500 amps |