Panasonic SMD 400V 120mA 1.5kV Relay AQV234A

Description
DC Input SSR, 400V, 120mA, 1.5kV Isolation, SMD Product overview: AQV234A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV234A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC Input SSR, 400V, 120mA, 1.5kV Isolation, SMD Product overview: AQV234A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV234A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400V 120mA 1.5kV Relay
183-AQV234A
SMD 400V 120mA 1.5kV Relay 183-AQV234A
DC Input SSR, 400V, 120mA, 1.5kV Isolation, SMD Product overview: AQV234A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV234A can be used for catalog matching and distributor lookup.

DC Input SSR, 400V, 120mA, 1.5kV Isolation, SMD Product overview: AQV234A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV234A can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV234A - 1147047-AQV234A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV234A
1147047-AQV234A
Solid State Relays - AQV234A 1147047-AQV234A
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147047-AQV234A Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147047-AQV234A
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic - 95F6426 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic
95F6426
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic 95F6426
SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.12A, 400V, Smd Rohs Compliant Panasonic - 12AJ6883 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 400V, Smd Rohs Compliant Panasonic
12AJ6883
Mosfet Relay, Spst-No, 0.12A, 400V, Smd Rohs Compliant Panasonic 12AJ6883
MOSFET RELAY, SPST-NO, 0.12A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.12A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV234A
Solid State Relays - PCB Mount AQV234A
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV234A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV234A
Relays - Solid State Relays AQV234A
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV234A 1147047-AQV234A 95F6426 12AJ6883 AQV234A AQV234A
Product Name SMD 400V 120mA 1.5kV Relay Solid State Relays - AQV234A Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.12A, 400V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393072209024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1462041-8 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - G3VM-21GR1(TR) - 774877-G3VM-21GR1(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers