Panasonic Solid State Relays - AQV225N AQV225N

Description
Manufacturer: Panasonic Win Source Part Number: 861716-AQV225N Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 255-1952, AQV225N-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861716-AQV225N Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 255-1952, AQV225N-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV225N - 861716-AQV225N - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV225N
861716-AQV225N
Solid State Relays - AQV225N 861716-AQV225N
Manufacturer: Panasonic Win Source Part Number: 861716-AQV225N Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 255-1952, AQV225N-ND

Manufacturer: Panasonic
Win Source Part Number: 861716-AQV225N
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 255-1952, AQV225N-ND

Buy Now Datasheet
Relays - Solid State Relays - AQV225N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV225N
Relays - Solid State Relays AQV225N
SSR RELAY SPST-NO 150MA 0-80V

SSR RELAY SPST-NO 150MA 0-80V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 861716-AQV225N AQV225N
Product Name Solid State Relays - AQV225N Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1617029-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details