Panasonic Solid State Relays - AQV221AX AQV221AX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018219-AQV221AX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 to 40 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018219-AQV221AX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 to 40 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV221AX - 1018219-AQV221AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV221AX
1018219-AQV221AX
Solid State Relays - AQV221AX 1018219-AQV221AX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018219-AQV221AX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 to 40 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018219-AQV221AX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 80mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays - AQV221AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV221AX
Relays - Solid State Relays AQV221AX
SSR RELAY SPST-NO 80MA 0-40V

SSR RELAY SPST-NO 80MA 0-40V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1018219-AQV221AX AQV221AX
Product Name Solid State Relays - AQV221AX Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393031258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1617031-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-706-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details