Panasonic Ssr, Photo Mosfet, 40V, 80Ma; Contact Form Panasonic AQV221

Description
SSR, PHOTO MOSFET, 40V, 80mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:80mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kVRoHS Compliant: Yes
Datasheet
Description
SSR, PHOTO MOSFET, 40V, 80mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:80mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Photo Mosfet, 40V, 80Ma; Contact Form Panasonic - 50F4054 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 40V, 80Ma; Contact Form Panasonic
50F4054
Ssr, Photo Mosfet, 40V, 80Ma; Contact Form Panasonic 50F4054
SSR, PHOTO MOSFET, 40V, 80mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:80mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kVRoHS Compliant: Yes

SSR, PHOTO MOSFET, 40V, 80mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:80mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV221 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV221
Relays - Solid State Relays AQV221
SSR RELAY SPST-NO 80MA 0-40V

SSR RELAY SPST-NO 80MA 0-40V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 50F4054 AQV221
Product Name Ssr, Photo Mosfet, 40V, 80Ma; Contact Form Panasonic Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2410T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details