Panasonic Photomos Relay, 200V, 160Ma; Contact Form Panasonic AQV217SZ

Description
PHOTOMOS RELAY, 200V, 160mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:160mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
PHOTOMOS RELAY, 200V, 160mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:160mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photomos Relay, 200V, 160Ma; Contact Form Panasonic - 10C3790 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 200V, 160Ma; Contact Form Panasonic
10C3790
Photomos Relay, 200V, 160Ma; Contact Form Panasonic 10C3790
PHOTOMOS RELAY, 200V, 160mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:160mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 200V, 160mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:160mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV217SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV217SZ
Relays - Solid State Relays AQV217SZ
SSR RELAY SPST-NO 160MA 0-200V

SSR RELAY SPST-NO 160MA 0-200V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV217SZ
Solid State Relays - PCB Mount AQV217SZ
Solid State Relays - PCB Mount 200v 180mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 200v 180mA SOP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 10C3790 AQV217SZ AQV217SZ
Product Name Photomos Relay, 200V, 160Ma; Contact Form Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details