Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323812-AQV217AZ
Category: Relays>Solid State Relays
Packaging: Reel - TR
Termination Style: Gull Wing
Standard Package: 1,000
Mounting: Surface Mount
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST-NO (2 Form A)
On-State Resistance (Max): 15 Ohms
Load Current: 180 mA
Voltage - Load: 0 V ~ 200 V
Supplier Device Package: 6-SMD
Case / Package: 6-SMD (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
HTSUS: 8536.41.0030
Other Part Number: AQV217AZ-ND,255-5855
Base Product Number: AQV217
RoHS Status: RoHS Compliant
Solid State Relay 50mA 1.5V DC-IN 0.3A 200V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV217AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.3A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.3A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV217AZ can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount RELAY OPTO AC/DC 200V 180MA 6SMD
SSR RELAY SPST-NO 180MA 0-200V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1323812-AQV217AZ | 183-AQV217AZ | AQV217AZ | AQV217AZ |
| Product Name | Relays - Solid State Relays | SMD 50mA 1.5V 0.3A Relay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | Surface Mount |