Panasonic Solid State Relays - AQV216HAX AQV216HAX

Description
Manufacturer: Panasonic Win Source Part Number: 861713-AQV216HAX Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV216 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861713-AQV216HAX Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV216 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV216HAX - 861713-AQV216HAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV216HAX
861713-AQV216HAX
Solid State Relays - AQV216HAX 861713-AQV216HAX
Manufacturer: Panasonic Win Source Part Number: 861713-AQV216HAX Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV216 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 861713-AQV216HAX
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Tube
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV216
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030

Buy Now
Singapore, Singapore
SMD 50mA 1.5V 0.05A Relay
183-AQV216HAX
SMD 50mA 1.5V 0.05A Relay 183-AQV216HAX
Solid State Relay 50mA 1.5V DC-IN 0.05A 600V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV216HAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.05A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.05A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV216HAX can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.05A 600V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV216HAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.05A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.05A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV216HAX can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV216HAX
Solid State Relays - PCB Mount AQV216HAX
Solid State Relays - PCB Mount 600v 50mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 600v 50mA DIP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQV216HAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV216HAX
Relays - Solid State Relays AQV216HAX
SSR RELAY SPST-NO 50MA 0-600V

SSR RELAY SPST-NO 50MA 0-600V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861713-AQV216HAX 183-AQV216HAX AQV216HAX AQV216HAX
Product Name Solid State Relays - AQV216HAX SMD 50mA 1.5V 0.05A Relay Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617120-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details