Panasonic Solid State Relays - AQV216H AQV216H

Description
Manufacturer: Panasonic Win Source Part Number: 861712-AQV216H Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AQV216 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6019, AQV216H-ND, -AQV216H-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861712-AQV216H Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AQV216 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6019, AQV216H-ND, -AQV216H-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV216H - 861712-AQV216H - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV216H
861712-AQV216H
Solid State Relays - AQV216H 861712-AQV216H
Manufacturer: Panasonic Win Source Part Number: 861712-AQV216H Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AQV216 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6019, AQV216H-ND, -AQV216H-ND

Manufacturer: Panasonic
Win Source Part Number: 861712-AQV216H
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AQV216
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-6019, AQV216H-ND, -AQV216H-ND

Buy Now
Relays - Solid State Relays - AQV216H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV216H
Relays - Solid State Relays AQV216H
SSR RELAY SPST-NO 50MA 0-600V

SSR RELAY SPST-NO 50MA 0-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV216H
Solid State Relays - PCB Mount AQV216H
Solid State Relays - PCB Mount 600v 50mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 600v 50mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861712-AQV216H AQV216H AQV216H
Product Name Solid State Relays - AQV216H Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - Signal Relays, Up to 2 Amps - 1393816-3 - Acme Chip Technology Co., Limited
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
2 suppliers
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details