Panasonic Solid State Relays - AQV216EH AQV216EH

Description
Manufacturer: Panasonic Win Source Part Number: 861711-AQV216EH Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AQV216 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: AQV216EH-ND, 255-6018, -AQV216EH-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861711-AQV216EH Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AQV216 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: AQV216EH-ND, 255-6018, -AQV216EH-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV216EH - 861711-AQV216EH - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV216EH
861711-AQV216EH
Solid State Relays - AQV216EH 861711-AQV216EH
Manufacturer: Panasonic Win Source Part Number: 861711-AQV216EH Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AQV216 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: AQV216EH-ND, 255-6018, -AQV216EH-ND

Manufacturer: Panasonic
Win Source Part Number: 861711-AQV216EH
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AQV216
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030
Other Part Number: AQV216EH-ND, 255-6018, -AQV216EH-ND

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV216EH
Solid State Relays - PCB Mount AQV216EH
Solid State Relays - PCB Mount 600v 50mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 600v 50mA DIP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQV216EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV216EH
Relays - Solid State Relays AQV216EH
SSR RELAY SPST-NO 50MA 0-600V

SSR RELAY SPST-NO 50MA 0-600V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861711-AQV216EH AQV216EH AQV216EH
Product Name Solid State Relays - AQV216EH Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details