Panasonic Photomos Relay, 600V, 50Ma; Contact Form Panasonic AQV216

Description
PHOTOMOS RELAY, 600V, 50mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:50mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet
Description
PHOTOMOS RELAY, 600V, 50mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:50mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photomos Relay, 600V, 50Ma; Contact Form Panasonic - 50B840 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 600V, 50Ma; Contact Form Panasonic
50B840
Photomos Relay, 600V, 50Ma; Contact Form Panasonic 50B840
PHOTOMOS RELAY, 600V, 50mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:50mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kV RoHS Compliant: Yes

PHOTOMOS RELAY, 600V, 50mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:50mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.05A, 600V, Tht Rohs Compliant Panasonic - 12AJ6869 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.05A, 600V, Tht Rohs Compliant Panasonic
12AJ6869
Mosfet Relay, Spst-No, 0.05A, 600V, Tht Rohs Compliant Panasonic 12AJ6869
MOSFET RELAY, SPST-NO, 0.05A, 600V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.05A, 600V, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV216
Solid State Relays - PCB Mount AQV216
Solid State Relays - PCB Mount 40MA 600V SPST

Solid State Relays - PCB Mount 40MA 600V SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV216 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV216
Relays - Solid State Relays AQV216
SSR RELAY SPST-NO 50MA 0-600V

SSR RELAY SPST-NO 50MA 0-600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 50B840 12AJ6869 AQV216 AQV216
Product Name Photomos Relay, 600V, 50Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.05A, 600V, Tht Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1617038-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000129073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Series-1 Relay - A1225 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers