Panasonic SMD 50mA 1.5V 0.6A Relay AQV215AX

Description
Solid State Relay 50mA 1.5V DC-IN 0.6A 100V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV215AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.6A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.6A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV215AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.5V DC-IN 0.6A 100V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV215AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.6A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.6A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV215AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 0.6A Relay
183-AQV215AX
SMD 50mA 1.5V 0.6A Relay 183-AQV215AX
Solid State Relay 50mA 1.5V DC-IN 0.6A 100V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV215AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.6A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.6A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV215AX can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.6A 100V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV215AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.6A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.6A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV215AX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV215AX - 1147035-AQV215AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV215AX
1147035-AQV215AX
Solid State Relays - AQV215AX 1147035-AQV215AX
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147035-AQV215AX Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147035-AQV215AX
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Relays - Solid State Relays - AQV215AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV215AX
Relays - Solid State Relays AQV215AX
SSR RELAY SPST-NO 320MA 0-100V

SSR RELAY SPST-NO 320MA 0-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV215AX
Solid State Relays - PCB Mount AQV215AX
Solid State Relays - PCB Mount RELAY OPTO AC/DC 100V 320MA 6SMD

Solid State Relays - PCB Mount RELAY OPTO AC/DC 100V 320MA 6SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV215AX 1147035-AQV215AX AQV215AX AQV215AX
Product Name SMD 50mA 1.5V 0.6A Relay Solid State Relays - AQV215AX Relays - Solid State Relays Solid State Relays - PCB Mount
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products