Panasonic SMD 100V 600mA 1.5kV Relay AQV215A

Description
DC Input SSR, 100V/600mA, 1.5kV Isolation, SMD Product overview: AQV215A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 600mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 100V, 600mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV215A can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC Input SSR, 100V/600mA, 1.5kV Isolation, SMD Product overview: AQV215A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 600mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 100V, 600mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV215A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid State Relay, SPST-NO 320mA 1A 100V, part number 10C3770, features a contact form of 1 Form A and is suitable for both AC and DC loads. It has a maximum load voltage of 100V and a continuous load current rating of 320mA. The relay is designed with a DIP-6 package style, making it suitable for surface mounting. It offers optical coupling for high isolation, with an I/O isolation voltage of 1,500V AC. The device operates within a temperature range of -40°C to +85°C and has a low off-state leakage current of a maximum of 1 OºA. This relay is RoHS compliant, ensuring it meets environmental standards. Typical applications include high-speed inspection machines, telephone equipment, and data communication equipment.

Datasheet Summary
Powered by GS/AI

The Solid State Relay, SPST-NO 320mA 1A 100V, part number 10C3770, features a contact form of 1 Form A and is suitable for both AC and DC loads. It has a maximum load voltage of 100V and a continuous load current rating of 320mA. The relay is designed with a DIP-6 package style, making it suitable for surface mounting. It offers optical coupling for high isolation, with an I/O isolation voltage of 1,500V AC. The device operates within a temperature range of -40°C to +85°C and has a low off-state leakage current of a maximum of 1 OºA. This relay is RoHS compliant, ensuring it meets environmental standards. Typical applications include high-speed inspection machines, telephone equipment, and data communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 600mA 1.5kV Relay
183-AQV215A
SMD 100V 600mA 1.5kV Relay 183-AQV215A
DC Input SSR, 100V/600mA, 1.5kV Isolation, SMD Product overview: AQV215A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 600mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 100V, 600mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV215A can be used for catalog matching and distributor lookup.

DC Input SSR, 100V/600mA, 1.5kV Isolation, SMD Product overview: AQV215A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 600mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 100V, 600mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV215A can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV215A
Solid State Relays - PCB Mount AQV215A
Solid State Relays - PCB Mount 100v 320mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 100v 320mA DIP Form A Norm-Open

Buy Now Datasheet
Solid State Relay, Spst-No 320Ma 1A 100V; Contact Form Panasonic - 10C3770 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No 320Ma 1A 100V; Contact Form Panasonic
10C3770
Solid State Relay, Spst-No 320Ma 1A 100V; Contact Form Panasonic 10C3770
SOLID STATE RELAY, SPST-NO 320mA 1A 100V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:320mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO 320mA 1A 100V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:320mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV215A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV215A
Relays - Solid State Relays AQV215A
SSR RELAY SPST-NO 320MA 0-100V

SSR RELAY SPST-NO 320MA 0-100V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV215A AQV215A 10C3770 AQV215A
Product Name SMD 100V 600mA 1.5kV Relay Solid State Relays - PCB Mount Solid State Relay, Spst-No 320Ma 1A 100V; Contact Form Panasonic Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Solid State Relays - 84134017 - Acme Chip Technology Co., Limited
Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
3 suppliers
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details