Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147033-AQV214SZ
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
PHOTOMOS RELAY, 400V, 100mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 100MA 0-400V
Solid State Relays - PCB Mount 400v 120mA SOP Form A Norm-Open
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147033-AQV214SZ | 10C3766 | AQV214SZ | AQV214SZ |
| Product Name | Solid State Relays - AQV214SZ | Photomos Relay, 400V, 100Ma; Contact Form Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | Surface Mount |