Panasonic Solid State Relays - PCB Mount AQV214S

Description
Solid State Relays - PCB Mount 100MA 400V 6PIN SPST
Datasheet
Description
Solid State Relays - PCB Mount 100MA 400V 6PIN SPST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV214S
Solid State Relays - PCB Mount AQV214S
Solid State Relays - PCB Mount 100MA 400V 6PIN SPST

Solid State Relays - PCB Mount 100MA 400V 6PIN SPST

Buy Now Datasheet
Ssr, Photo Mosfet, 300V, 120Ma; Contact Form Panasonic - 95F6435 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 300V, 120Ma; Contact Form Panasonic
95F6435
Ssr, Photo Mosfet, 300V, 120Ma; Contact Form Panasonic 95F6435
SSR, PHOTO MOSFET, 300V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, PHOTO MOSFET, 300V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic - 12AJ6866 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic
12AJ6866
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic 12AJ6866
MOSFET RELAY, SPST-NO, 0.1A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.1A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV214S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV214S
Relays - Solid State Relays AQV214S
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQV214S 95F6435 12AJ6866 AQV214S
Product Name Solid State Relays - PCB Mount Ssr, Photo Mosfet, 300V, 120Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic Relays - Solid State Relays
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 84134210K-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-772-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 3340288 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details