Panasonic SMD 400V 120mA 5kV Relay AQV214EHAX

Description
Optical SSR, 400V, 120mA, 5kV Isolation, DC Input, SMD Product overview: AQV214EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical SSR, 400V, 120mA, 5kV Isolation, DC Input, SMD Product overview: AQV214EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400V 120mA 5kV Relay
183-AQV214EHAX
SMD 400V 120mA 5kV Relay 183-AQV214EHAX
Optical SSR, 400V, 120mA, 5kV Isolation, DC Input, SMD Product overview: AQV214EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EHAX can be used for catalog matching and distributor lookup.

Optical SSR, 400V, 120mA, 5kV Isolation, DC Input, SMD Product overview: AQV214EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EHAX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV214EHAX - 1018204-AQV214EHAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV214EHAX
1018204-AQV214EHAX
Solid State Relays - AQV214EHAX 1018204-AQV214EHAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018204-AQV214EHAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018204-AQV214EHAX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 50 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays - AQV214EHAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV214EHAX
Relays - Solid State Relays AQV214EHAX
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV214EHAX
Solid State Relays - PCB Mount AQV214EHAX
Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Buy Now Datasheet
Photomos Relay, 350V, 130Ma; Contact Form Panasonic - 10C3761 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 350V, 130Ma; Contact Form Panasonic
10C3761
Photomos Relay, 350V, 130Ma; Contact Form Panasonic 10C3761
PHOTOMOS RELAY, 350V, 130mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 350V, 130mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV214EHAX 1018204-AQV214EHAX AQV214EHAX AQV214EHAX 10C3761
Product Name SMD 400V 120mA 5kV Relay Solid State Relays - AQV214EHAX Relays - Solid State Relays Solid State Relays - PCB Mount Photomos Relay, 350V, 130Ma; Contact Form Panasonic
Approvals RoHS RoHS RoHS
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products