Manufacturer: Panasonic
Win Source Part Number: 861710-AQV214EH
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AQV214
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-1154, 255-1154-5, 255-1154-ND
SSR RELAY SPST-NO 120MA 0-400V
PhotoMOS Relay, 120 mA Rated Current, 400 V Rated Voltage, 0.8 pF (Typ.) I⁄O Capacitance
SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861710-AQV214EH | AQV214EH | 70158596 | 10C3760 | AQV214EH |
| Product Name | Solid State Relays - AQV214EH | Relays - Solid State Relays | Relay;SSR;Control;SPST-NO;Cur-Rtg 120mA;Vol-Rtg 400AC/DC;PCB Mnt;Through Hole | Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard | PCBoard; Through Hole | |
| Application Type | General | Latching | |||
| Approvals | cULus | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |