Panasonic Solid State Relays - AQV212EHAX AQV212EHAX

Description
Manufacturer: Panasonic Win Source Part Number: 861707-AQV212EHAX Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV212 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 861707-AQV212EHAX Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV212 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV212EHAX - 861707-AQV212EHAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV212EHAX
861707-AQV212EHAX
Solid State Relays - AQV212EHAX 861707-AQV212EHAX
Manufacturer: Panasonic Win Source Part Number: 861707-AQV212EHAX Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV212 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 861707-AQV212EHAX
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV212
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030

Buy Now
Relays - Solid State Relays - AQV212EHAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV212EHAX
Relays - Solid State Relays AQV212EHAX
SSR RELAY SPST-NO 550MA 0-60V

SSR RELAY SPST-NO 550MA 0-60V

Supplier's Site
Solid State Relays - PCB Mount - AQV212EHAX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV212EHAX
Solid State Relays - PCB Mount AQV212EHAX
Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861707-AQV212EHAX AQV212EHAX AQV212EHAX
Product Name Solid State Relays - AQV212EHAX Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Interface Relays - 9186970 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details