"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176502-G3VM-41DR
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 2.5A
Categories: Relays
Supplier Device Package: 4-SMD
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 150 mOhms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 40V
Parts Input Voltage (V): 1.33VDC
SSR RELAY SPST-NO 2.5A 0-40V
MOSFET RELAY, SPST-NO, 2.5A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:2.5A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount 40V SPST-NO DIP4 SMT 2500mA 50ohm 300pF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | Z3516-ND | 1176502-G3VM-41DR | G3VM-41DR | 88W4307 | G3VM-41DR |
| Product Name | Solid State Relays | Electronic Surplus - G3VM-41DR | Relays - Solid State Relays | Mosfet Relay, Spst-No, 2.5A, 40V, Smd; Contact Form Omron Electronic Components | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Type | DC |