Solid State Relays - PCB Mount 120MA 350V 6PIN SPST
SSR RELAY SPST-NO 120MA 0-350V
SSR, PHOTO MOSFET, 350V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQV210S | AQV210S | 95F6433 |
| Product Name | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ssr, Photo Mosfet, 350V, 120Ma; Contact Form Panasonic |
| Input Current (Control Signal) Range | 0.0500 amps |