Panasonic Solid State Relays - AQV210HL AQV210HL

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 801583-AQV210HL Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 130mA Voltage - Load: 0V ~ 350V Supplier Device Package: 6-DIP Manufacturer Package: 6-DIP On-State Resistance (Maximum): 25 Ohms Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 801583-AQV210HL Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 130mA Voltage - Load: 0V ~ 350V Supplier Device Package: 6-DIP Manufacturer Package: 6-DIP On-State Resistance (Maximum): 25 Ohms Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV210HL - 801583-AQV210HL - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV210HL
801583-AQV210HL
Solid State Relays - AQV210HL 801583-AQV210HL
Manufacturer: Panasonic Electric Works Win Source Part Number: 801583-AQV210HL Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 130mA Voltage - Load: 0V ~ 350V Supplier Device Package: 6-DIP Manufacturer Package: 6-DIP On-State Resistance (Maximum): 25 Ohms Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 801583-AQV210HL
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 130mA
Voltage - Load: 0V ~ 350V
Supplier Device Package: 6-DIP
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 25 Ohms
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Relays - Solid State Relays - AQV210HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV210HL
Relays - Solid State Relays AQV210HL
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV210HL
Solid State Relays - PCB Mount AQV210HL
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Buy Now Datasheet
Ssr Moffet, Spst-No, 130Ma, 1Ma, 350V; Contact Form Panasonic - 31C7044 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Moffet, Spst-No, 130Ma, 1Ma, 350V; Contact Form Panasonic
31C7044
Ssr Moffet, Spst-No, 130Ma, 1Ma, 350V; Contact Form Panasonic 31C7044
SSR MOFFET, SPST-NO, 130mA, 1mA, 350V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR MOFFET, SPST-NO, 130mA, 1mA, 350V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 801583-AQV210HL AQV210HL AQV210HL 31C7044
Product Name Solid State Relays - AQV210HL Relays - Solid State Relays Solid State Relays - PCB Mount Ssr Moffet, Spst-No, 130Ma, 1Ma, 350V; Contact Form Panasonic
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details