Panasonic Solid State Relays - AQV210EHAZ AQV210EHAZ

Description
Manufacturer: Panasonic Win Source Part Number: 861705-AQV210EHAZ Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV210 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-3373-1, 255-3373-2, AQV210EHAZ-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861705-AQV210EHAZ Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV210 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-3373-1, 255-3373-2, AQV210EHAZ-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV210EHAZ - 861705-AQV210EHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV210EHAZ
861705-AQV210EHAZ
Solid State Relays - AQV210EHAZ 861705-AQV210EHAZ
Manufacturer: Panasonic Win Source Part Number: 861705-AQV210EHAZ Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV210 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-3373-1, 255-3373-2, AQV210EHAZ-ND

Manufacturer: Panasonic
Win Source Part Number: 861705-AQV210EHAZ
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV210
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-3373-1, 255-3373-2, AQV210EHAZ-ND

Buy Now Datasheet
Photomos Relay, 350V, 50Ma; Contact Form Panasonic - 10C3744 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 350V, 50Ma; Contact Form Panasonic
10C3744
Photomos Relay, 350V, 50Ma; Contact Form Panasonic 10C3744
PHOTOMOS RELAY, 350V, 50mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 350V, 50mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV210EHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV210EHAZ
Relays - Solid State Relays AQV210EHAZ
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV210EHAZ
Solid State Relays - PCB Mount AQV210EHAZ
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861705-AQV210EHAZ 10C3744 AQV210EHAZ AQV210EHAZ
Product Name Solid State Relays - AQV210EHAZ Photomos Relay, 350V, 50Ma; Contact Form Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070247048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617076-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
SMD 25mA 1.3V 0.12A Relay - 183-G3VM-401E(TR) - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
View Details
4 suppliers