SSR RELAY SPST-NO 130MA 0-350V
SSR, PHOTO MOSFET, 350V, 130mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
MOSFET Relay, 350 V, 130 mA, 35 ohm, SPST-NO RoHS Compliant: Yes
Solid State Relays - PCB Mount 130MA 350V 6PIN SPST
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQV210EH | 93F3412 | 25M7565 | AQV210EH |
| Product Name | Relays - Solid State Relays | Ssr, Photo Mosfet, 350V, 130Ma; Contact Form Panasonic | Mosfet Relay, 350 V, 130 Ma, 35 Ohm, Spst-No Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | Through Hole | PCBoard; Through Hole |