Panasonic Solid State Relays - AQV210EAZ AQV210EAZ

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768734-AQV210EAZ Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 130mA Voltage - Load: 0 ~ 350 V Family Name: AQV210EA Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): LCA110STR; LCA110S; AQV210EJ; AQV210EAX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768734-AQV210EAZ Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 130mA Voltage - Load: 0 ~ 350 V Family Name: AQV210EA Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): LCA110STR; LCA110S; AQV210EJ; AQV210EAX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV210EAZ - 768734-AQV210EAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV210EAZ
768734-AQV210EAZ
Solid State Relays - AQV210EAZ 768734-AQV210EAZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 768734-AQV210EAZ Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 130mA Voltage - Load: 0 ~ 350 V Family Name: AQV210EA Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): LCA110STR; LCA110S; AQV210EJ; AQV210EAX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768734-AQV210EAZ
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 130mA
Voltage - Load: 0 ~ 350 V
Family Name: AQV210EA
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): LCA110STR; LCA110S; AQV210EJ; AQV210EAX;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV210EAZ
Solid State Relays - PCB Mount AQV210EAZ
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.13A, 350V, Smd; Contact Form Panasonic - 10C3742 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.13A, 350V, Smd; Contact Form Panasonic
10C3742
Mosfet Relay, Spst-No, 0.13A, 350V, Smd; Contact Form Panasonic 10C3742
MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV210EAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV210EAZ
Relays - Solid State Relays AQV210EAZ
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768734-AQV210EAZ AQV210EAZ 10C3742 AQV210EAZ
Product Name Solid State Relays - AQV210EAZ Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.13A, 350V, Smd; Contact Form Panasonic Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details