Panasonic SMD 350V 170mA Relay AQV210A

Description
Optical SSR, 350V, 170mA, DC Input, SMD Product overview: AQV210A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 170mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 170mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical SSR, 350V, 170mA, DC Input, SMD Product overview: AQV210A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 170mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 170mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 350V 170mA Relay
183-AQV210A
SMD 350V 170mA Relay 183-AQV210A
Optical SSR, 350V, 170mA, DC Input, SMD Product overview: AQV210A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 170mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 170mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210A can be used for catalog matching and distributor lookup.

Optical SSR, 350V, 170mA, DC Input, SMD Product overview: AQV210A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 170mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 170mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210A can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV210A - 1018195-AQV210A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV210A
1018195-AQV210A
Solid State Relays - AQV210A 1018195-AQV210A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018195-AQV210A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 130mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018195-AQV210A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 130mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Relays - Solid State Relays - AQV210A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV210A
Relays - Solid State Relays AQV210A
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site
Mosfet Relay, Spst-No, 0.13A, 350V, Smd Rohs Compliant Panasonic - 12AJ6855 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.13A, 350V, Smd Rohs Compliant Panasonic
12AJ6855
Mosfet Relay, Spst-No, 0.13A, 350V, Smd Rohs Compliant Panasonic 12AJ6855
MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV210A
Solid State Relays - PCB Mount AQV210A
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV210A 1018195-AQV210A AQV210A 12AJ6855 AQV210A
Product Name SMD 350V 170mA Relay Solid State Relays - AQV210A Relays - Solid State Relays Mosfet Relay, Spst-No, 0.13A, 350V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Mounting PCBoard; SMD (SMT) Surface Mount
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.01 - Modular Solid State Relay 5A - 770190248050 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
View Details
Signal Relays - 1393808-8 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
4 suppliers
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - 39-G3VM-21LR11(TR05)CT-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers