Manufacturer: Panasonic Electric Works
Win Source Part Number: 709485-AQV210
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 130mA
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.14VDC
MOSFET RELAY, SPST-NO, 0.13A, 350V, THT ROHS COMPLIANT: YES
SSR RELAY SPST-NO 130MA 0-350V
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 709485-AQV210 | 12AJ6854 | AQV210 | AQV210 |
| Product Name | Solid State Relays - AQV210 | Mosfet Relay, Spst-No, 0.13A, 350V, Tht Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | Through Hole |