Panasonic Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic AQV209GA

Description
MOSFET RELAY, SPST, 0.75A, 1.2KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Description
MOSFET RELAY, SPST, 0.75A, 1.2KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic - 34AJ1464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic
34AJ1464
Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic 34AJ1464
MOSFET RELAY, SPST, 0.75A, 1.2KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.75A, 1.2KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst, 0.75A, 1.2Kv, Dip-6 Rohs Compliant Panasonic - 08AK9994 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.75A, 1.2Kv, Dip-6 Rohs Compliant Panasonic
08AK9994
Mosfet Relay, Spst, 0.75A, 1.2Kv, Dip-6 Rohs Compliant Panasonic 08AK9994
MOSFET RELAY, SPST, 0.75A, 1.2KV, DIP-6 ROHS COMPLIANT: YES

MOSFET RELAY, SPST, 0.75A, 1.2KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 34AJ1464 08AK9994
Product Name Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic Mosfet Relay, Spst, 0.75A, 1.2Kv, Dip-6 Rohs Compliant Panasonic
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2530-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 8198896 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details